location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 2710p Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GP590AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585315901 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 May 2009
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Grey
  • - Intel® Core™2 Duo U7600 1.2 GHz
  • - 30.7 cm (12.1") WXGA 1280 x 800 pixels LED backlight 16:10
  • - 1 GB DDR2-SDRAM 667 MHz
  • - 80 GB HDD
  • - Intel® GMA X3100
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 44 Wh 5.5 h 65 W
  • - Windows Vista Business 32-bit
Warranty: HP Services offers limited 3-year standard parts and laborpick-up or carry-in, and toll-free 7 x 24 hardware technical phone support (depending on model); 1-year limitedon primary battery. On-site service andupgrades are also available.
Long product name HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey :
The long product name of HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo U7600 (1.2GHz, 2MB L2, 533MHz), 12.1" TFT WXGA (1280x800), 1GB DDR2, 80GB HDD 4200rpm, Intel GMA X3100, Gigabit Ethernet, Wireless LAN 802.11a/b/g, Bluetooth, 56K modem, Windows Vista Business
More>>>
HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey:
The official description of HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's extensive range of notebook PCs enable increased productivity and efficiency, by providing the perfect combination of built-in mobility features to match the particular needs of individuals from businesses large and small.

Key Features
- A 12.1-inch diagonal widescreen Illumi-Lite display provides you with a slimmer and lighter notebook that is more energy efficient than with traditional LCD backlighting. The chemically-strengthened glass top will not wear down with repetitive use, and resists the effects of "pooling". The optional outdoor view display delivers a significantly better display appearance when working in bright light conditions.
- Video and web conferencing, video-enhanced instant messaging, and VoIP [k1] are all made easy with dual-microphone capability and an optional integrated camera. You can even capture business card images and automatically convert them to text. Use the optional HP 2700 Ultra-Slim Expansion Base with integrated DVD+/-RW drive as a docking station in the office, or take it with you while on the go. Across the street or across the country, stay connected in more places with HP Broadband Wireless [k1] which can also be added at a later date.
- Built to protect. An array of multi-layered security solutions can be tailored to help defend your network, applications, and data. The new Drive Encryption for HP ProtectTools encrypts all information on the hard drive volume so it becomes unreadable to an unauthorised person. Built to simplify. Boost your productivity in low-light conditions while maximizing simplicity with the HP Night Light that shines directly on your keyboard. Built to last. Reliable features such as HP DuraKeys, HP DuraFinish, full magnesium alloy enclosure, and HP 3D DriveGuard help your notebook go the distance.

Short summary description HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey:
This short summary of the HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 2710p Notebook PC, Intel® Core™2 Duo, 1.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 80 GB

Long summary description HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey:
This is an auto-generated long summary of HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey based on the first three specs of the first five spec groups.

HP Compaq 2710p Notebook PC. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: U7600, Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), HD type: WXGA, Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD. On-board graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product colour: Grey

Design
Product type *
Hybrid (2-in-1)
Product colour *
Grey
Form factor *
Convertible (Swivel)
Country of origin
China
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
No
HD type
WXGA
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
U7600
Processor cores
2
Processor threads
2
Processor frequency *
1.2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
L2
Thermal Design Power (TDP)
10 W
Tcase
100 °C
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
9
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
80 GB
HDD speed
4200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® GMA X3100
Audio
Number of built-in speakers
1
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® GM965
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
32-bit
Operating system installed *
Windows Vista Business
Bundled software
HP Client Manager
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Processor package size
35 x 35 mm
Processor code
SLA2U
Embedded options available
No
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
36932
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
44 Wh
Battery life (max)
5.5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
290 mm
Depth
212 mm
Height
28.2 mm
Weight *
1.6 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 03:55:36
Uk has collected 27 expert reviews for HP Compaq 2710p Notebook PC Intel® Core™2 Duo U7600 Hybrid (2-in-1) 30.7 cm (12.1") WXGA 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business Grey and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2014-08-22 03:55:32
The HP Compaq 2710p (£1938 inc. VAT) is an ultraportable Tablet PC that impressed us last time we tested it. Despite not being the most powerful of machines, its strong battery life, eye-catching design and great usability continue to impress.A strikin...
Good Stylish and well built, Great usability, 3 year warranty, Good battery life...
Bad No optical drive, Low performance...
Bottom line The HP Compaq 2710p (£1938 inc. VAT) is an ultraportable Tablet PC that impressed us last time we tested it. Despite not being the most powerful of machines, its strong battery life, eye-catching design and great usability continue to impress.A strikin...
80%
theregister.co.uk
Updated:
2014-08-22 03:55:32
Unfortunately, with many tablet PCs the inclusion of a screen that can be operated with a stylus but not a finger hasn’t done anything for usability, and the bid to keep the machines light enough to balance on a scrawny arm often leads to a big comp...
Bottom line It’s not cheap, but when it comes to usability the Compaq 2710p is first class, with loads of thoughtful touches making it a pleasure to use. The compact display offers a great compromise between colour reproduction and a reflection-free finish, and...
75%
pcauthority.com.au
Updated:
2014-08-22 03:55:35
It was only a few months ago that HP Vice President for commercial products, Alberto Bozzo, remarked to PC Authority that the tablet PC was ‘dead’ as far as consumer use went. As hard as Microsoft tried, the mass market never took to the...
67%
expertreviews.co.uk
Updated:
2014-08-22 03:55:35
The 2710p is the best-looking laptop in this months Labs, and even gives the flashy MacBook Air a run for its money. However, it also shares some of the Airs limitations, with no DVD drive or PC Card slot and just an 80GB hard disk. Considering th...
60%
stuff.tv
Updated:
2014-08-22 03:55:35
Tablet PCs sound great. What right-thinking person could resist a £1,000+ wireless Etch-A-Sketch that runs and plays solitaire? Yet six years after Bill Gates predicted that tablets would rule the world, they account for a measly one in 50 of all note...
Good Carry-anywhere size. Build justifies price. Vivid screen...
Bad You can buy more for less. Less than snappy running Vista...
Bottom line The Audi A3 of tablet PCs: built to last and nicely designed, but pricey and inclined to wear Boss suits...
80%
pocket-lint.com
Updated:
2014-08-22 03:55:35
The HP Compaq 2710p is a highly capable and usable tablet. We were impressed with it both as a notebook and in slate mode. True, it isnt the most powerful machine on the market but if youre looking for something to use for note taking, checking email...
Good great design. Lightweight with good battery life...
Bad Not that powerful...
Bottom line An impressive design with plenty of new features makes this a great example of a Tablet PC...
90%
alphr.com
Updated:
2014-08-22 03:55:35
A versatile and compact tablet PC with stunning battery life, but we do have a few usability complaints. It was only a few months ago that an HP product manager remarked to PC Pro that the tablet PC was "dead" as far as consumer use went (web ID: 1126...
67%
goodgearguide.com.au
Updated:
2014-08-22 03:55:35
Unlike HPs Ultra Power Pack , the new HP Compaq 2710p is not a touch screen notebook, its a convertible tablet/notebook. Although its a little bit functionally confused, this A4-sized HP Compaq 2710p is a nice looking, lightweight choice, which drop...
Good Responsive electronic pen, keyboard light, A4 size, cool operating temperature...
Bad Few shortcuts available in tablet mode, poor performance The Final Word This unit is clearly not built for performance, but manages to do the basics with some serious style. Its cool operating temperature makes it comfortable to use over extended perio...
Bottom line This unit is clearly not built for performance, but manages to do the basics with some serious style. Its cool operating temperature makes it comfortable to use over extended periods and we liked the responsive tablet controls.
70%
Zdnet.com.au
Updated:
2014-08-22 03:55:35
Hewlett-Packard has struggled for years to find a way to define its duelling Compaq and HP brand names. The company tags its HP Pavilion systems as multimedia-friendly consumer devices, while the Compaq name is used for the companys line of business-o...
Good Slick, brushedaluminium design, Sturdy but lightweight construction...
Bad No touchpad, No optical drive...
Bottom line HPs attractive Compaq 2710p convertible tablet suffers from one fatal flaw, choosing a ThinkPad-style pointing stick over a touchpad, effectively ruling it out for a large number of potential users.
66%
brighthub.com
Updated:
2014-08-22 03:55:32
With its lightweight and compact design, the HP Compaq 2710p Tablet PC is an excellent choice from a trustworthy company. The HP Compaq 2710p Tablet PCWhat is the HP Compaq 2710p Tablet PC?Quoted from my recent Bright Hub article The Cost of a Tablet...
100%
Digitaltrends.com
Updated:
2014-08-22 03:55:32
Video Review: Touch screen tablet PC with built-in camera, enhanced keyboard and a sleek silver finish. You can even get an option solid state drive (SSD).
0%
siliconrepublic.com
Updated:
2014-08-22 03:55:32
It occurred to me when the PC industry came out with a new type of computer that it was no small irony it had been called the ‘tablet’. My first thought when I got to hold one about six years ago was it probably weighed no less than the granit...
0%
v3.co.uk
Updated:
2014-08-22 03:55:35
The HP Compaq 2710p (reviewed from a consumer perspective in our recent group test) is a hard device to categorise, being something of a compromise between a conventional notebook and a tablet PC. Moreover, with a foot in both camps, it’s inevitably...
Good Lightweight; long battery life; tablet interface; low voltage Core 2 Duo processor; Centrino Pro Wifi...
Bad No optical drive; 1GB Ram...
Bottom line A compromise between a tablet and a notebook, but not a winner for small business buyers...
60%
connectreviews.com
Updated:
2014-08-22 03:55:35
HP was one of the first computer manufacturers to step into the tablet PC market in 2003 with the Compaq TC1000 hybrid model. Fast forward seven years and we’re now leap years ahead of what was offered back then with the new HP Compaq 2710p. At only...
80%
Laptopmag.com
Updated:
2014-08-22 03:55:35
HPs sleek convertible performs well but doesnt have the best ergonomics.
Good Excellent Tablet performance, Spacious and responsive keyboard, Good LCD viewing outdoors and on angle, Long battery life...
Bad No touchpad or Tablet launch button, Awkward lid latches, Mediocre microphone...
Bottom line Lenovo set the bar for ultra-light convertibles with its ThinkPad X60 earlier this year. HP reaches high with the light, solid, and versatile Compaq 2710p. Unlike many in its sub-five-pound class, it has power, a full digitizer, and excellent screen pe...
70%