HP logo

HP L1908w computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110396
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
29 Jun 2011
Short summary description HP L1908w computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Black:

HP L1908w, 48.3 cm (19"), 1440 x 900 pixels, LCD, LCD, 5 ms, Black

Long summary description HP L1908w computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Black:

HP L1908w. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.