HP L1908w Flat Panel Monitor, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black
HP L1908w Flat Panel Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms. Product colour: Black