HP logo

HP NVIDIA Quadro FX 1700 512 MB PCIe GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77997
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP NVIDIA Quadro FX 1700 512 MB PCIe GDDR2:

HP NVIDIA Quadro FX 1700 512 MB PCIe, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro FX 1700 512 MB PCIe GDDR2:

HP NVIDIA Quadro FX 1700 512 MB PCIe. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.