HP logo

HP w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146660
Info modified on:
19 Feb 2024, 19:05:26
Short summary description HP w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels:

HP w2207h, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description HP w2207h computer monitor 55.9 cm (22") 1680 x 1050 pixels:

HP w2207h. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms. VESA mounting

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.