HP logo

HP Compaq Presario Presario SG2102LA AMD Sempron 0.5 GB DDR2-SDRAM 160 GB Linux Desktop PC White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67911
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP Compaq Presario Presario SG2102LA AMD Sempron 0.5 GB DDR2-SDRAM 160 GB Linux Desktop PC White:

HP Compaq Presario Presario SG2102LA, 2 GHz, AMD Sempron, 0.5 GB, 160 GB, DVD Super Multi DL, Linux

Long summary description HP Compaq Presario Presario SG2102LA AMD Sempron 0.5 GB DDR2-SDRAM 160 GB Linux Desktop PC White:

HP Compaq Presario Presario SG2102LA. Processor frequency: 2 GHz, Processor family: AMD Sempron. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Linux. Chassis type: Desktop. Product type: PC. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.