HP logo

HP 16Gb DDR2 SDRAM 8x2Gb 667MHz ECC memory module DDR

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14618
Info modified on:
07 Nov 2017, 04:12:25
Short summary description HP 16Gb DDR2 SDRAM 8x2Gb 667MHz ECC memory module DDR:

HP 16Gb DDR2 SDRAM 8x2Gb 667MHz ECC, 16 GB, DDR, 667 MHz

Long summary description HP 16Gb DDR2 SDRAM 8x2Gb 667MHz ECC memory module DDR:

HP 16Gb DDR2 SDRAM 8x2Gb 667MHz ECC. Internal memory: 16 GB, Internal memory type: DDR, Memory clock speed: 667 MHz, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.