HP logo

HP 73GB SAS 3Gb/s 15K 2nd HDD internal hard drive 15000 RPM 3.5"

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13830
Info modified on:
04 Apr 2025, 11:56:48
Short summary description HP 73GB SAS 3Gb/s 15K 2nd HDD internal hard drive 15000 RPM 3.5":

HP 73GB SAS 3Gb/s 15K 2nd HDD, 73 GB, 15000 RPM, 3.5", SAS

Long summary description HP 73GB SAS 3Gb/s 15K 2nd HDD internal hard drive 15000 RPM 3.5":

HP 73GB SAS 3Gb/s 15K 2nd HDD. HDD capacity: 73 GB, HDD speed: 15000 RPM, HDD size: 3.5", Interface: SAS

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.