location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DX2300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GK595EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585304325 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2008
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Celeron® 1.6 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB DVD±RW
  • - Intel® GMA 3000
  • - Windows Vista Business
Warranty: standard statement: Protected by HP Services, including a 3-3-0 standarddelivering 1 year of on-site and 1 year of next business-day service for parts and labour. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business :
The long product name of HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The HP Compaq dx2300 Business Microtower PC is designed to provide businesses with practical features and functionality, to help reduce complexity in your IT environment so you can focus on your business results.
More>>>
HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business:
The official description of HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed specifically for businesses with essential computing needs, the HP Compaq dx2300 Business Microtower PC provides practical features and functionality used every day by businesses, to help reduce complexity in your IT environment so you can focus on your business results.

Short summary description HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business:
This short summary of the HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC, 1.6 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business:
This is an auto-generated long summary of HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
1.6 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 3000
Ports & interfaces
I/O ports
Rear: 4 USB 2.0, 1 serial port, 1 optional second serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, Mic In, Front: 2 USB 2.0, audio ports
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Audio system
Realtek ALC888
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Compatible operating systems
Genuine Windows XP Professional, Genuine Windows XP Home, FreeDOS
Software
Bundled software
Optional on selected models only: Microsoft Windows XP Home, Microsoft Windows XP Pro, Microsoft Windows Vista Business, Microsoft Windows Vista Home Basic, Microsoft Office 2007 Basic and Microsoft Office 2007 Small Business, Microsoft Office 2007 Professional Microsoft Works 8.5, Roxio Easy Media Creator 9.1, Intervideo WinDVD Player**, Symantec AntiVirus 10, Sun Java Runtime Environment, Google Toolbar (**Supporting software available with certain optical drive configurations) Optional on selected models only (one or more options possible): Microsoft Windows XP Home, Microsoft Windows XP Pro, Microsoft Windows Vista Business, Microsoft Windows Vista Home Basic, Microsoft Office 2007 Basic and Microsoft Office 2007 Small Business, Microsoft Office 2007 Professional, Microsoft Office Ready 2007, Windows Vista Business Recovery kit Optional on selected models only: Microsoft Windows XP Home, Microsoft Windows XP Pro, Microsoft Windows Vis
Power
Power consumption (typical)
250 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Relative humidity
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
175 mm
Depth *
416 mm
Height *
353 mm
Weight *
9.6 kg
Packaging content
Display included *
No
Other features
Video card features
Intel GMA 950 3D/2D Controller: support is fully compliant with Microsoft standard API such as Direct Draw, GDI/GDI+ and Direct Show; Integrated VGA Controller; integrated 400 MHz RAMDAC; 400 MHz Controller Clock Speed; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; maximum Vertical Refresh Rate 85 Hz at up to 1920x1440, 85 Hz at 2048x1536, varies with mode and configuration; Support for an additional DVI-D display via optional DVI ADD2 card, subject to regional availability Intel GMA 3000 Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 85Hz at 2048x1536 3D/2D Controller: support is fully compliant with Microsoft standard API such as Direct Draw, GDI/GDI+ and Direct Show; Integrated VGA Controller; integrated 400 MHz RAMDAC; 400 MHz Controller Clock Speed; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; maximum Vertical Refresh Rate 85 Hz at up to 1920x1440, 85 Hz at 2048x1536, varies with mode and
Non-operating relative humidity (non-condensing)
10 - 95%
Power requirements
Input voltage 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz, passive PFC Passive Power Factor Correction (PFC) - with line switch set to 230V - No PFC in 115V line switch position; 90 to 140VAC, or 180 to 264VAC operating voltage range; 100 to 127 VAC, or 200 to 240VAC rated voltage range; 50-60 Hz rated line frequency; 47-63 Hz operating line frequency range; 80-mm power supply fan - variable speed for optimum acoustics; Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC)
Video adapter, bus
PCI Express x16
Storage drive controller
SATA 3.0 Gb/s
Disk subsystem controller
SMART III Serial ATA 3.0 GB/s
Memory upgrade
2 GB
Video card resolution
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 85Hz at 2048x1536
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 4.3 Bels; FIXED DISK (Random write): LWAd = 4.8 Bels; CD-ROM (Sequential Reads): LWAd = 5.0 Bels
Driver LAN
Microsoft 2000, Microsoft XP
Modem type
No
Diskette drive
Optional
Security features
HP Business security lock kit optional
Drive bays
2 internal 3.5 inch 2 external 5.25 inch, 1 external 3.5 inch
Expansion slots
1 full-height PCI, 2 full-height PCI Express x1, 1 full-height PCI Express x16
Audio included
Integrated High Definition audio with Realtek ALC888 codec, 3D audio compliant with AC'97 Rev. 2.3, internal PC speaker
Security management description
Kensington Cable Lock Provision (Lock not included); Padlock Security Loop (Lock not included)
Upgrade type
Windows Vista capable
Networking features
Ethernet/Fast Ethernet
Keyboard type
2004 standard PS/2 HP Standard (PS/2, USB)
Pointing device
HP PS/2 2-Button Optical Scroll Mouse 2-Button Scroll Mouse (PS/2) or 2-Button Optical Scroll Mouse (PS/2 or USB)
UNSPSC-code
43211507
Power management
No
Source Testseek summary Average rating
Reviews
Updated:
2014-01-09 01:22:42
Uk has collected 2 expert reviews for HP Compaq dx2300 Intel Celeron D Processor 420 512M/80G DVD+/-RW WVST Bus Microtower PC Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows Vista Business and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
hardwarecentral.com
Updated:
2014-01-09 01:22:42
When it comes to configurability, expandability, and productivity, this affordable desktop aims to please -- IT managers can treat their office crew to state-of-the-art Core 2 Duos, or condemn them to Celeron Ds. Buyers will also find two pleasant surp...
0%
computershopper.com
Updated:
2014-01-09 01:22:42
Considering some of the budget-busting PCs weve reviewed recently, we wanted to balance the scales with desktops from the other end of the cost spectrum. What could we get for, say, $499? The answer, at least according to HPs Compaq DX2300...
Good Inexpensive; integrated graphics powerful enough for Vistas Aero UI...
Bad Very sluggish performance; 512MB of RAM no match for Vista...
Bottom line Need a really basic Vista Business machine as an emergency fill-in for your small-office network? The DX2300 can serve as your spare tire. If you need a PC for anything else, however, keep looking...
58%