HP logo

HP Pavilion dv9381ea Intel® Core™2 Duo T5600 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62105
Info modified on:
23 Jan 2025, 19:01:28
Short summary description HP Pavilion dv9381ea Intel® Core™2 Duo T5600 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:

HP Pavilion dv9381ea, Intel® Core™2 Duo, 1.83 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 320 GB

Long summary description HP Pavilion dv9381ea Intel® Core™2 Duo T5600 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® Go 7600 Windows Vista Home Premium:

HP Pavilion dv9381ea. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Home Premium. Weight: 3.56 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.