location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq NC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6910p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GH719AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585172887 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:23:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2008
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7500 2.2 GHz
  • - 35.8 cm (14.1") 1440 x 900 pixels 16:10
  • - 1 GB DDR2-SDRAM 1 x 2 GB
  • - 80 GB HDD DVD Super Multi DL
  • - Intel® GMA X3100
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 6 h 90 W
  • - Windows Vista Business
Warranty: 3 year standard parts, labour and on-site limiteddepending on country (upgrades available), 1 year limitedon primary battery
Long product name HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business :
The long product name of HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo T7500 (2.2GHz, 4MB L2, 800MHz), 14.1" WXGA+ (1440 x 900), 1 x 1024MB DDR2, 80GB 7200 rpm SATA, DVD+/-RW SuperMulti DL, Intel GMA X3100, 802.11a/b/g, Bluetooth 2.0+, Windows Vista Business
More>>>
HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business:
The official description of HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq 6910p sets a new standard for mobile productivity with industry-leading battery life, a choice of graphics, a full range of integrated wireless and security solutions, and a starting weight of only 4.5 lbs.

Features

Operating System:
- Genuine Windows Vista® Business
- Genuine Windows Vista® Home Basic 32
- Genuine Windows® XP Professional
- Genuine Windows Vista® Business downgrade to Genuine Windows® XP Professional
- FreeDOS

Graphics choice:
- Choose between the ATI Mobility Radeon X2300 PCI Express Graphics with up to 128 MB of dedicated video memory, or Mobile Intel GMA X3100, which balances memory usage between graphics and the system for optimal performance.

Enjoy wireless connectivity:
- Whether you’re across the street or across the country, HP Broadband Wireless (WWAN), WLAN and Bluetooth technologies help you access the Internet, e-mail and mission-critical information with or without a hotspot.

Intel Centrino Pro mobile technology capable:
- Intel Centrino Pro mobile technology with Intel Active Management (iAMT) Support helps reduce the TCO with built-in remote manageability, proactive security, and energy efficient performance.

HP Professional Innovations:
- An array of hardware features and software solutions in each HP Business Notebook designed to help mitigate risk, increase productivity, lower total cost of ownership and help ensure quality and durability.

Short summary description HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business:
This short summary of the HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq NC 6910p, Intel® Core™2 Duo, 2.2 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 1 GB, 80 GB

Long summary description HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business:
This is an auto-generated long summary of HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq NC 6910p. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2 kg

Design
Country of origin
China
Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1440 x 900 pixels
LED backlight
No
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7500
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
80 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
80 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA X3100
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
No
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® GM965
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29761
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
6 h
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
330 mm
Depth
239 mm
Height
29 mm
Weight *
2 kg
Other features
Infrared data port
No
Graphics card family
Intel
Display
LCD
Relative humidity
10 - 90%
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 11:00:40
Uk has collected 20 expert reviews for HP Compaq NC 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 80 GB HDD Windows Vista Business and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
alphr.com
Updated:
2011-08-14 11:00:39
HP Compaq's 6910p is an understated business model, but thanks to its 14.1in display it's compact and, at just 2.3kg, light enough to carry on a daily commute. It's tough enough to survive life on the road, too. We had to grapple with the display befor...
Bottom line HP's 6910p is the only laptop to rival Dell's Latitude D630, thanks to superb ergonomics and a fine specification...
83%
techadvisor.co.uk
Updated:
2011-08-14 11:00:39
The HP Compaq 6910p is a quality laptop we enjoyed testing. HP has positioned it as a business laptop, and it fills that role rather well. But if youve ever seen one of HPs lower-priced consumer entertainment laptops, you may wonder why HP cant b...
Bottom line While it would be nice to see HP get more creative by bringing some of its consumer innovations to its business lineup, as a business laptop the HP Compaq 6910p stacks up well with the Lenovo ThinkPads of the world and its other competitors in the spa...
70%
zdnet.co.uk
Updated:
2011-08-14 11:00:40
The HP Compaq 6910p GC021ET is a well-designed notebook with excellent wireless connectivity, a high-quality 14.1in. wide-screen display and good security features. Despite its impressive specification, at 2kg its not too heavy for mobile professiona...
Good Integrated 3G connectivity, plus WiFi, Bluetooth and infrared, Highquality widescreen display, Fingerprint sensor and smartcard reader...
Bad Bluetooth and WiFi on/off controls are combined rather than separate...
Bottom line The HP Compaq 6910p GC021ET is a well-designed notebook with excellent wireless connectivity, a high-quality 14.1in. wide-screen display and good security features. Despite its impressive specification, at 2kg its not too heavy for mobile professiona...
79%
Zdnet.com.au
Updated:
2011-11-04 18:53:37
HPs latest business laptop, the thin-and-light Compaq 6910p, seems poised to woo corporate users away from their ThinkPads. It offers many of the same features as the Lenovo ThinkPad T61, including Intels latest Centrino Duo platform, enterprise-leve...
Good Sturdy construction, Strong components for the price, Choice of glossy or antiglare display, Integrated EVDO or HSDPA wireless, Trusted Platform Module and smartcard slot, Greatsounding speakers...
Bad Average performance, Somewhat heavy travel weight thanks to AC adaptor, Lacks an ExpressCard slot...
Bottom line Small businesses on tight budgets take note: The HP Compaq 6910p laptop offers enterprise-level features and decent performance at a price thats lower than the competition.
68%
laptopz.com
Updated:
2011-08-14 11:00:39
The HP Compaq 6910p laptop is a specially laptop for business users, which is a perfect combination of performance, security, durability, and mobile broadband. Are you interested in it? Let us have a brief review of it:HP Compaq 6910p laptop specs:CPU:...
0%
notebookcheck.net
Updated:
2011-08-14 11:00:39
To summarize, the HP Compaq 6910p fulfils all requirements of a mobile office notebook. The robust case in typical HP business look provides a good base for daily use. The variety and number of interfaces, especially the docking port, allow a trouble-f...
Good Robust case, Docking port, Builtin broadband modem, TPM chip, smart card and fingerprint reader, Userfriendly input devices with clear layout, Touchpad and trackpoint, Matte, bright display with good illumination, Good office performance, Acceptable syste...
Bad Moderate viewing angles, Limited graphical performance, High surface temperatures at some parts...
Bottom line To summarize, the HP Compaq 6910p fulfils all requirements of a mobile office notebook. The robust case in typical HP business look provides a good base for daily use. The variety and number of interfaces, especially the docking port, allow a trouble-free...
88%
v3.co.uk
Updated:
2011-08-14 11:00:39
Hewlett-Packard uses the phrase ‘balanced mobility’ to describe the Compaq 6910p ­ a term which usually means that one or two compromises are needed to maximise portability. Despite this, we found the new notebook to be well equipped and able...
Good Good-quality display; integrated Wifi and Vodafone 3G wireless broadband connectivity...
Bad Graphics performance; price...
Bottom line A versatile offering with impressive connectivity...
60%
notebookreview.com
Updated:
2011-08-14 11:00:39
The 14.1" HP Compaq 6910p is one of the latest professional line portable business notebooks currently being offered by HP.
Good Solid build, light enough to easily carry, pleasing design though nothing flashy, Excellent wireless connectivity options, Great performance with Intel Santa Rosa platform, Reasonable price, Generous 3year warranty...
Bad Cant configure online to your precise liking, Plastic insert instead of a flap for PC card slot, Touch sensitive buttons are not very responsive, No good dedicated graphics options available to support DX10...
Bottom line The HP Compaq 6910p offers a nice blend of portability with performance at a reasonable price. The build quality is very good and the look is clean and stylish, but it wont win any awards. The build quality, 3-year warranty and excellent security feat...
0%
Laptopmag.com
Updated:
2011-08-14 11:00:39
The HP Compaq 6910p delivers just about everything that business users on the go are looking for: performance, security, durability, and mobile broadband. Compatibility with Centrino Pro allows IT managers to remotely manage the system and push out imp...
Good Excellent durability and security, Good performance, Instant access to e-mail and contacts, Centrino Pro management features...
Bad Slow EV-DO Rev. 0 mobile broadband, More expensive than competition...
70%