HP logo

HP Pavilion Slimline TV s3130.nl PC Intel® Core™2 Duo E4400 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Tower

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46035
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Slimline TV s3130.nl PC Intel® Core™2 Duo E4400 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Tower:

HP Pavilion Slimline TV s3130.nl PC, 2 GHz, Intel® Core™2 Duo, E4400, 1 GB, 320 GB, Windows Vista Home Premium

Long summary description HP Pavilion Slimline TV s3130.nl PC Intel® Core™2 Duo E4400 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Tower:

HP Pavilion Slimline TV s3130.nl PC. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 7500 LE. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.