HP L1750, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms, Black, Silver
HP L1750. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Black, Silver