HP logo

HP Pavilion dv9316ea Intel Centrino Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® Go 7600 Windows Vista Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9733
Info modified on:
25 Jan 2025, 22:33:31
Short summary description HP Pavilion dv9316ea Intel Centrino Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® Go 7600 Windows Vista Home Premium Silver:

HP Pavilion dv9316ea, Intel Centrino Duo, 1.66 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 320 GB

Long summary description HP Pavilion dv9316ea Intel Centrino Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® Go 7600 Windows Vista Home Premium Silver:

HP Pavilion dv9316ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Centrino Duo, Processor frequency: 1.66 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows Vista Home Premium. Product colour: Silver. Weight: 3.56 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.