HP logo

HP Compaq dc7800 SFF Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90213
Info modified on:
14 Mar 2024, 19:37:02
Short summary description HP Compaq dc7800 SFF Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business PC Black:

HP Compaq dc7800 SFF, 2.33 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description HP Compaq dc7800 SFF Intel® Core™2 Duo E6550 2 GB DDR2-SDRAM 160 GB HDD Windows Vista Business PC Black:

HP Compaq dc7800 SFF. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6550. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 8.5 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.