HP logo

HP Compaq dc7800 Base Model Convertible Minitower PC Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 3100

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154368
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc7800 Base Model Convertible Minitower PC Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 3100:

HP Compaq dc7800 Base Model Convertible Minitower PC, Intel® Core™2 Duo, 0 GB, DDR2-SDRAM, 0 GB

Long summary description HP Compaq dc7800 Base Model Convertible Minitower PC Intel® Core™2 Duo 0 GB DDR2-SDRAM Intel® GMA 3100:

HP Compaq dc7800 Base Model Convertible Minitower PC. Processor family: Intel® Core™2 Duo. Internal memory: 0 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0 GB. Discrete graphics card model: Intel® GMA 3100. Chassis type: Mini Tower. Product type: PC. Weight: 11.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.