HP logo

HP Pavilion Media Center m8060.nl PC Intel® Core™2 Duo E4400 1 GB DDR2-SDRAM 400 GB NVIDIA® GeForce® 7300 LE Windows Vista Home Premium Tower

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54590
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Media Center m8060.nl PC Intel® Core™2 Duo E4400 1 GB DDR2-SDRAM 400 GB NVIDIA® GeForce® 7300 LE Windows Vista Home Premium Tower:

HP Pavilion Media Center m8060.nl PC, 2 GHz, Intel® Core™2 Duo, 1 GB, 400 GB, DVD±RW, Windows Vista Home Premium

Long summary description HP Pavilion Media Center m8060.nl PC Intel® Core™2 Duo E4400 1 GB DDR2-SDRAM 400 GB NVIDIA® GeForce® 7300 LE Windows Vista Home Premium Tower:

HP Pavilion Media Center m8060.nl PC. Processor frequency: 2 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 400 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7300 LE. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 13.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.