location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC117EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC :
The long product name of HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exceptional computational and visualisation performance in a powerful yet portable 15.4-inch diagonal widescreen design weighing only 2.8 kg and just 28 mm thin.
More>>>
HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC:
The official description of HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq 8510w Mobile Workstation gives you exceptional computational and visualisation performance in a powerful yet portable 15.4-inch diagonal widescreen notebook weighing only 2.8 kg and just 28 mm thin.

Short summary description HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC:
This short summary of the HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC

Long summary description HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC:
This is an auto-generated long summary of HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC based on the first three specs of the first five spec groups.

HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2014-08-22 04:39:05
Uk has collected 6 expert reviews for HP Compaq 8510w Intel Core™2 Duo Processor T7700 2048M/120G 15.4" WUXGA+WVA DVD+/-RW DL WXP Pro Notebook PC and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
notebookcheck.net
Updated:
2014-08-22 04:39:05
Powerful mobile workstation.The HP Compaq 8510W is a solid and strong mobile workstation, built for professional users who work with visualisation and graphic applications. Beside its high overall performance the 8510W is built solid and offers meaning...
Good moderate weight, useful tools, pointing stick, HDMIport, extreme high resolution, beamless display, brillinace and colour neutrality, high CPUand graphic performance, fast hard disk...
Bad no recovery media, no ExpressCardslot, inhomogenous brightness, high price...
Bottom line The HP Compaq 8510W is a solid and strong mobile workstation, built for professional users who work with visualisation and graphic applications. Beside its high overall performance the 8510W is built solid and offers meaningful operating and security solu...
85%
notebookreview.com
Updated:
2014-08-22 04:39:05
The HP Compaq 8510w is the latest 15.4” workstation offering featuring a Santa Rosa and DX10 update.
Good One of the thinnest and lightest 15.4” notebooks, Extreme graphics power, top notch overall horsepower, Extreme screen resolution with better than average vertical viewing angles, BluRay drive is available on the more expensive models, Good...
Bad Pricey because of the workstation GPU, look into the 8510p to spare your wallet from certain doom, Screen housing needs some improvement, as it is about average now for a consumer laptop, Keyboard is not as good as predecessor, and is only a little a...
Bottom line The HP 8510w is one of the lightest and thinnest 15.4” notebooks out there, and with this much power in such a thin case (and only one fan!) it is surprising that the laptop can keep itself cool. But it does, and this laptop definitely does any...
0%