location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC103EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 23:37:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business :
The long product name of HP Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq 8710p Notebook PC
More>>>
Short summary description HP Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business:
This short summary of the HP Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC, Intel® Core™2 Duo, 2.2 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description HP Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business:
This is an auto-generated long summary of HP Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business based on the first three specs of the first five spec groups.

HP Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA Quadro NVS 320M. Operating system installed: Windows Vista Business. Weight: 3.4 kg

Design
Product type *
Laptop
Country of origin
China
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7500
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA Quadro NVS 320M
Discrete graphics card memory
0.25 GB
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Business
Bundled software
HP Backup & Recover Manager, HP Client Manager Software, HP OpenView Radia Management Agent, HP Client Management Interface
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29761
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
4 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
-20 - 70 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
393 mm
Depth
275 mm
Height (front)
3.3 cm
Weight *
3.4 kg
Packaging data
Package weight
3.12 kg
Other features
Wireless technology
IEEE 802.11a/b/g/n
LightScribe
Yes
Infrared data port
No
Type
PC
Display
LCD
Slot type
48
TV-in port
No
UNSPSC-code
43211503
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-03-30 01:20:01
Uk has collected 11 expert reviews for HP Compaq 8710p Intel Core™2 Duo Processor T7500 2048M/160G 17" WSXGA+WVA DVD+/-RW DL WXP Pro Notebook PC Intel® Core™2 Duo Laptop 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2014-03-30 01:20:00
HPs Compaq range is synonymous with usability and strength for the business user, and the Compaq 8710p (£1469 inc. VAT) continues this trend. Where its rivals are aimed at the regular home user, the 8710p is very much a corporate workhorse.The 17-inch...
Good Great screen, Strong graphics performance...
Bad Dull design, Less storage than much of the competition...
Bottom line HPs Compaq range is synonymous with usability and strength for the business user, and the Compaq 8710p (£1469 inc. VAT) continues this trend. Where its rivals are aimed at the regular home user, the 8710p is very much a corporate workhorse.The 17-inch...
80%
alphr.com
Updated:
2014-03-30 01:20:00
A huge 17in widescreen, which manages to pack in an expansive 1,680 x 1,050 pixels, means this HP 8710p is a very large laptop. But though its hulking dimensions make it unwieldy and uncomfortable to carry about, they're exactly what makes it so comfor...
Bottom line Portability isn't the HP's strong point, but as a business-focussed desktop replacement, its one of the best...
83%
zdnet.co.uk
Updated:
2014-03-30 01:20:00
If a large desktop replacement notebook is what youre after, the HP Compaq 8710p has an excellent 17in. display, a powerful discrete graphics module, plenty of connectivity and a spacious keyboard.
Good Highquality 17in. screen, Nvidia Quadro NVS 320M graphics, Fullsized keyboard and separate number pad, Windows Vista or Windows XP available, Fingerprint sensor and SmartCard reader...
Bad Too large and heavy to be truly portable, Almost impossible to use all six USB ports at once...
Bottom line If a large desktop replacement notebook is what youre after, the HP Compaq 8710p has an excellent 17in. display, a powerful discrete graphics module, plenty of connectivity and a spacious keyboard...
75%
notebookreview.com
Updated:
2014-03-30 01:20:01
The HP Compaq 8710p is HPs premier business class notebook offering.
0%
pcworld.com_techhive.com
Updated:
2014-03-30 01:20:01
HP Compaq 8710p Handsome business laptop has a cutting-edge Blu-ray Disc drive and can moonlight as a hot 3D gaming station. Recommend this story? Yes No Please Wait... Light weight, solid graphics, and a good battery life set the HP Compaq 8710p ($254...
Good Relatively light, Impressive audio...
Bad Hard drive on the small side, Lacks an ExpressCard slot...
Bottom line Handsome business laptop has a cutting-edge Blu-ray Disc drive and can moonlight as a hot 3D gaming station.
79%
computershopper.com
Updated:
2014-03-30 01:20:01
Based on outward appearances alone, the HP Compaq 8710p business notebook underwhelms. But look deeper—youll find a notebook fine-tuned for business operations, with lots of security features, plus some surprising (but not gratuitous)...
Good Blu-ray drive offered as option; long battery life; lots of USB ports and expansion options; good 3D performance for a business notebook; excellent built-in security features, including fingerprint reader; three-year warranty comes standard...
Bad Unflattering industrial design; bulky AC brick; comes only in preconfigured models; no WWAN option...
Bottom line What the HP Compaq 8710p business notebook lacks in good looks it makes up for in processing brawn and enterprise reliability. Plus, for a buttoned-down corporate notebook like this, the 8710p includes some surprising multimedia options...
80%
notebookcheck.net
Updated:
2014-03-30 01:20:01
Quadro Business Power. Also Hewlet-Packard reacted to the progress in CPU development and especially also to new video cards with the development of a new business series. The powerful 17" class is today represented by the HP Compaq 8710p and also the...
Bottom line HP Compaq 8710pAlike its predecessor, the nw9440, also the HP Compaq 8710p could convince as business notebook. There are a lot of reasons for this, e.g, a good worked-up, robust case in decent business-look.Also the important input devices are alright. H...
89%