HP logo

HP 8710p + Advanced Docking Station with Smart Adapter Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14566
Info modified on:
29 Jan 2025, 19:10:11
Short summary description HP 8710p + Advanced Docking Station with Smart Adapter Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business:

HP 8710p + Advanced Docking Station with Smart Adapter, Intel® Core™2 Duo, 2.2 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description HP 8710p + Advanced Docking Station with Smart Adapter Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 320M Windows Vista Business:

HP 8710p + Advanced Docking Station with Smart Adapter. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA Quadro NVS 320M. Operating system installed: Windows Vista Business. Weight: 3.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.