HP logo

HP Compaq 8510p Intel Core™2 Duo Processor T7700 2048M/160G 15.4" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD AMD Mobility Radeon X2600 Windows Vista Business

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81280
Info modified on:
22 Jan 2025, 05:54:20
End of life date:
30 Dec 2008
Short summary description HP Compaq 8510p Intel Core™2 Duo Processor T7700 2048M/160G 15.4" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD AMD Mobility Radeon X2600 Windows Vista Business:

HP Compaq 8510p Intel Core™2 Duo Processor T7700 2048M/160G 15.4" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description HP Compaq 8510p Intel Core™2 Duo Processor T7700 2048M/160G 15.4" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB HDD AMD Mobility Radeon X2600 Windows Vista Business:

HP Compaq 8510p Intel Core™2 Duo Processor T7700 2048M/160G 15.4" WSXGA+WVA DVD+/-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. Discrete graphics card model: AMD Mobility Radeon X2600. Operating system installed: Windows Vista Business. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.