HP logo

HP Compaq 8510p notebook pc Intel® Core™2 Duo T7500 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2600 Windows Vista Business

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50330
Info modified on:
22 Jan 2025, 05:30:12
End of life date:
29 May 2009
Short summary description HP Compaq 8510p notebook pc Intel® Core™2 Duo T7500 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2600 Windows Vista Business:

HP Compaq 8510p notebook pc, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description HP Compaq 8510p notebook pc Intel® Core™2 Duo T7500 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X2600 Windows Vista Business:

HP Compaq 8510p notebook pc. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X2600. Operating system installed: Windows Vista Business. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.