HP logo

HP Compaq 6910p Intel Core™2 Duo Processor T7700 2048M/160G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103334
Info modified on:
22 Jan 2025, 05:34:22
Short summary description HP Compaq 6910p Intel Core™2 Duo Processor T7700 2048M/160G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 6910p Intel Core™2 Duo Processor T7700 2048M/160G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC, Intel® Core™2 Duo, 2.4 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description HP Compaq 6910p Intel Core™2 Duo Processor T7700 2048M/160G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 6910p Intel Core™2 Duo Processor T7700 2048M/160G 14.1" WXGA+ DVD+/-RW DL WVST Bus Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.