HP logo

HP nx7300 Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50079
Info modified on:
23 Jan 2025, 19:21:01
Short summary description HP nx7300 Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:

HP nx7300, Intel® Core™2 Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 768 pixels, 1 GB, 120 GB

Long summary description HP nx7300 Intel® Core™2 Duo T5500 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:

HP nx7300. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 2.54 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.