HP logo

HP Pavilion w1907v computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291792
Info modified on:
22 Jul 2024, 11:45:55
End of life date:
01 Oct 2010
Short summary description HP Pavilion w1907v computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Black, Grey:

HP Pavilion w1907v, 48.3 cm (19"), 1440 x 900 pixels, LCD, LCD, 5 ms, Black, Grey

Long summary description HP Pavilion w1907v computer monitor 48.3 cm (19") 1440 x 900 pixels LCD Black, Grey:

HP Pavilion w1907v. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.