HP logo

HP w1907v computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213620
Info modified on:
19 Feb 2024, 19:05:14
Short summary description HP w1907v computer monitor 48.3 cm (19") 1440 x 900 pixels:

HP w1907v, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms

Long summary description HP w1907v computer monitor 48.3 cm (19") 1440 x 900 pixels:

HP w1907v. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.