HP logo

HP ENVY 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117124
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP ENVY 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black, Silver:

HP ENVY 32, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 7 ms, Black, Silver

Long summary description HP ENVY 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black, Silver:

HP ENVY 32. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.