HP logo

HP EliteBook 840 G2 Base Model Intel® Core™ i5 i5-5300U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181808
Info modified on:
13 Jun 2025, 17:19:55
Short summary description HP EliteBook 840 G2 Base Model Intel® Core™ i5 i5-5300U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver:

HP EliteBook 840 G2 Base Model, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 840 G2 Base Model Intel® Core™ i5 i5-5300U Laptop 35.6 cm (14") HD+ 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black, Silver:

HP EliteBook 840 G2 Base Model. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.