location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay S140u
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8R65AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182897850 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2016
Product end of life date
Bullet Points HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6 cm (14") LED TN
  • - 1600 x 900 pixels 16:9
  • - 8 ms 200 cd/m² 400:1
  • - 4 W
Warranty: 3-years limitedincluding 3 years of parts and labour. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black :
The long product name of HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14", 1600 x 900, 16:9, 200cd/m²
More>>>
HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black:
The official description of HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your show on the road
Create a dual-display mobile workspace almost anywhere with the HP EliteDisplay S140u 35.56 cm (14") USB Portable Monitor, an ultra-compact, strikingly thin, high-resolution display in a wraparound cover. Fold it back to add a second screen for your Windows tablet or notebook[1] and connect with one USB cable.

Short summary description HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black:
This short summary of the HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay S140u, 35.6 cm (14"), 1600 x 900 pixels, LED, LED, 8 ms, Black

Long summary description HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black:
This is an auto-generated long summary of HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black based on the first three specs of the first five spec groups.

HP EliteDisplay S140u. Display diagonal: 35.6 cm (14"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Sleek, stylish, and ultra-portable.

The super-compact, ultra-thin design weighs 1.44 Kilograms, and is just 1.27 centimeters thick. The cover doubles as an adjustable stand and helps protect the display so you can slide it into your carrying case with your tablet or notebook.[1]

Double your visual workspace.

Pair the 1600 x 900[2] high-resolution display with a notebook or tablet[1] to extend to a dual-display setup wherever you work, or make a big impression with mirror mode.

Super simple set-up.

Get ready in a snap with the single USB cable that also acts as a power source. Fold back the cover and connect to any USB[3] port on your notebook or tablet[1] and you’re ready to work.

Global reassurance.

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard warranties, select an optional HP Care service.[4]

Designed with the environment in mind.

Be a better consumer with a display that has environmentally responsible components that include low halogen[5], arsenic-free glass, and mercury-free backlights.

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time *
8 ms
Aspect ratio
16:9
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
90°
Viewing angle, vertical
50°
Display number of colours *
262144 colours
Pixel pitch
0.193 x 0.193 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
USB Type-A downstream ports quantity
1
DVI port
No
Ergonomics
VESA mounting *
No
Panel mounting interface
No
Cable lock slot *
No
Power
Power consumption (typical) *
4 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (without stand)
345.8 mm
Depth (without stand)
13.5 mm
Height (without stand)
217.1 mm
Weight (without stand)
1.25 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
No
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-01 02:12:40
Uk has collected 3 expert reviews for HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
studiodaily.com
Updated:
2016-11-01 02:12:39
Pretty much everyone in video production and post-production has spent a good part of their lives in edit bays powered by large, high-powered workstations. I have two edit bays, one using an HP Z820 with a 32-inch computer monitor and 24-inch HD video mon...
Good Lightweight, inexpensive display requires no additional power source, with just one cable attached to your notebook...
Bad Color accuracy is lacking; no ability to adjust color and brightness separately from your main monitor, System Requirements: Windows 7 or 8 notebook computer with one USB 3 or two USB 2 ports available, What it costs you: $169...
0%
pcmag.com
Updated:
2020-03-01 20:55:48
The $219 HP EliteDisplay S14 has some impressive specs for a portable monitor, though the niftiest of all boils down to one letter: "C." This business-oriented travel monitor has a full HD (1,920-by-1,080-pixel) native resolution, using a 60Hz panel with...
Good Slim, compact, and light, One-cable setup, OSD is easy to learn, Clean design that matches up well with thin laptop bezels...
Bad Stand affords only one angle, Can't rotate screen to vertical orientation, OSD buttons are tricky to reach, Cover doesn't protect the back of the monitor...
Bottom line HP's lightweight EliteDisplay S14 delivers surprising specs and sleek lines for a business-minded travel monitor. It's a nifty second-screen complement for a midsize laptop that has USB Type-C...
80%
neowin.net
Updated:
2020-03-01 20:55:48
When HP first sent me the EliteDisplay S14, I really wasn't sure how I was going to be able to write a review. I mean, it's a 14-inch portable screen; how much could I write? But then I fell in love with it, and I realized that I have to write about my ex...
Bottom line I know I just spent a big part of this article talking about what's wrong with the HP EliteDisplay S14, but you should still totally buy it. If your laptop has a USB Type-C port with DisplayPort-out, you could benefit from this.I described above a few use...
90%
Disclaimer HP EliteDisplay S140u computer monitor 35.6 cm (14") 1600 x 900 pixels LED Black:
Disclaimer

[1] Windows operating system tablet or notebook required. See product QuickSpecs for exact compatibility requirements.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] If connecting to a USB 2.0 port, connect both ends of the USB “Y” cable to two USB 2.0 ports.
[4] Sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
[5] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.