HP logo

HP t730 2.7 GHz ThinPro 1.8 kg Silver RX-427BB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177317
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
29 Feb 2020
Short summary description HP t730 2.7 GHz ThinPro 1.8 kg Silver RX-427BB:

HP t730, 2.7 GHz, AMD Embedded R-Series SoC, 2nd Generation AMD Embedded R-Series APU, RX-427BB, 3.6 GHz, 4 MB

Long summary description HP t730 2.7 GHz ThinPro 1.8 kg Silver RX-427BB:

HP t730. Processor frequency: 2.7 GHz, Processor family: AMD Embedded R-Series SoC, Processor generation: 2nd Generation AMD Embedded R-Series APU. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X), Supported protocols: Citrix ICA/HDX; Microsoft RFX/RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.