HP logo

HP Pavilion 15-p008tx Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 830M Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105771
Info modified on:
01 Feb 2025, 05:33:20
Short summary description HP Pavilion 15-p008tx Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 830M Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP Pavilion 15-p008tx, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP Pavilion 15-p008tx Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® 830M Wi-Fi 4 (802.11n) Windows 8.1 Silver:

HP Pavilion 15-p008tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.