HP logo

HP Pavilion TouchSmart 15-n200ea Intel® Pentium® N3520 Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Black, Purple, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7414
Info modified on:
25 Jan 2025, 22:48:33
End of life date:
24 Sept 2014
Short summary description HP Pavilion TouchSmart 15-n200ea Intel® Pentium® N3520 Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Black, Purple, Silver:

HP Pavilion TouchSmart 15-n200ea, Intel® Pentium®, 2.17 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP Pavilion TouchSmart 15-n200ea Intel® Pentium® N3520 Laptop 39.6 cm (15.6") Touchscreen HD 4 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Black, Purple, Silver:

HP Pavilion TouchSmart 15-n200ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3520, Processor frequency: 2.17 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black, Purple, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.