HP logo

HP ZBook 17 G2 Base Model RCTO 4D Mobile workstation 43.9 cm (17.3") DDR3L-SDRAM Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71899
Info modified on:
24 Jan 2025, 20:28:47
Short summary description HP ZBook 17 G2 Base Model RCTO 4D Mobile workstation 43.9 cm (17.3") DDR3L-SDRAM Black:

HP ZBook 17 G2 Base Model RCTO 4D, 43.9 cm (17.3"), DDR3L-SDRAM, Black

Long summary description HP ZBook 17 G2 Base Model RCTO 4D Mobile workstation 43.9 cm (17.3") DDR3L-SDRAM Black:

HP ZBook 17 G2 Base Model RCTO 4D. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 43.9 cm (17.3"). Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black. Weight: 3.46 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.