HP logo

HP ENVY 15-q178ca Intel® Core™ i7 i7-4712HQ Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112329
Info modified on:
22 Jan 2025, 06:09:52
Short summary description HP ENVY 15-q178ca Intel® Core™ i7 i7-4712HQ Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Silver:

HP ENVY 15-q178ca, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description HP ENVY 15-q178ca Intel® Core™ i7 i7-4712HQ Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Silver:

HP ENVY 15-q178ca. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.