HP logo

HP ENVY TouchSmart m6-n113dx AMD FX™ FX-7500 Laptop 39.6 cm (15.6") Touchscreen 6 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100163
Info modified on:
22 Jan 2025, 05:13:01
Short summary description HP ENVY TouchSmart m6-n113dx AMD FX™ FX-7500 Laptop 39.6 cm (15.6") Touchscreen 6 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY TouchSmart m6-n113dx, AMD FX™, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP ENVY TouchSmart m6-n113dx AMD FX™ FX-7500 Laptop 39.6 cm (15.6") Touchscreen 6 GB DDR3L-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY TouchSmart m6-n113dx. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-7500, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.