HP logo

HP Pavilion 17-f028ca AMD A6 A6-6310 Laptop 43.9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Charcoal, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87729
Info modified on:
23 Jan 2025, 18:17:18
Short summary description HP Pavilion 17-f028ca AMD A6 A6-6310 Laptop 43.9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Charcoal, Silver:

HP Pavilion 17-f028ca, AMD A6, 1.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description HP Pavilion 17-f028ca AMD A6 A6-6310 Laptop 43.9 cm (17.3") HD+ 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Charcoal, Silver:

HP Pavilion 17-f028ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Charcoal, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.