HP logo

HP Pavilion 15-p084ca AMD A10 A10-5745M Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Charcoal, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114595
Info modified on:
22 Jan 2025, 06:06:50
Short summary description HP Pavilion 15-p084ca AMD A10 A10-5745M Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Charcoal, Silver:

HP Pavilion 15-p084ca, AMD A10, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Pavilion 15-p084ca AMD A10 A10-5745M Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Charcoal, Silver:

HP Pavilion 15-p084ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5745M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Charcoal, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.