HP logo

HP ENVY m6-n012dx Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109988
Info modified on:
23 Jan 2025, 18:11:00
Short summary description HP ENVY m6-n012dx Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY m6-n012dx, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description HP ENVY m6-n012dx Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Silver:

HP ENVY m6-n012dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.