HP logo

HP ENVY Phoenix 810-209 Intel® Core™ i7 i7-4770K 12 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 760 Windows 8.1 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75682
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ENVY Phoenix 810-209 Intel® Core™ i7 i7-4770K 12 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 760 Windows 8.1 PC Black:

HP ENVY Phoenix 810-209, 3.5 GHz, Intel® Core™ i7, 12 GB, 2.13 TB, DVD Super Multi, Windows 8.1

Long summary description HP ENVY Phoenix 810-209 Intel® Core™ i7 i7-4770K 12 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 760 Windows 8.1 PC Black:

HP ENVY Phoenix 810-209. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.