HP logo

HP 19-2113w Intel® Celeron® J1800 49.4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81428
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 19-2113w Intel® Celeron® J1800 49.4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

HP 19-2113w, 49.4 cm (19.4"), HD+, Intel® Celeron®, 4 GB, 500 GB, Windows 8.1

Long summary description HP 19-2113w Intel® Celeron® J1800 49.4 cm (19.4") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

HP 19-2113w. Product type: All-in-One PC. Display diagonal: 49.4 cm (19.4"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Celeron®, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.