HP logo

HP Pavilion Slimline 400-314 Recertified AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65965
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Slimline 400-314 Recertified AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black:

HP Pavilion Slimline 400-314 Recertified, 1.4 GHz, AMD E, 4 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description HP Pavilion Slimline 400-314 Recertified AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Desktop PC Black:

HP Pavilion Slimline 400-314 Recertified. Processor frequency: 1.4 GHz, Processor family: AMD E, Processor model: E1-2500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.