HP logo

HP EliteDesk 705 G1 Base Model Desktop Mini PC AMD PRO A4 PRO A4-7350B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234309
Info modified on:
14 Jun 2025, 03:46:24
Short summary description HP EliteDesk 705 G1 Base Model Desktop Mini PC AMD PRO A4 PRO A4-7350B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP EliteDesk 705 G1 Base Model Desktop Mini PC, 3.4 GHz, AMD PRO A4, PRO A4-7350B, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP EliteDesk 705 G1 Base Model Desktop Mini PC AMD PRO A4 PRO A4-7350B 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP EliteDesk 705 G1 Base Model Desktop Mini PC. Processor frequency: 3.4 GHz, Processor family: AMD PRO A4, Processor model: PRO A4-7350B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.