HP logo

HP Z230 Intel® Xeon® E3 V3 Family E3-1241V3 16 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K620 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21816
Info modified on:
26 Jun 2024, 09:52:36
End of life date:
30 Jun 2016
Short summary description HP Z230 Intel® Xeon® E3 V3 Family E3-1241V3 16 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K620 Windows 7 Professional Mini Tower Workstation Black:

HP Z230, 3.5 GHz, Intel® Xeon® E3 V3 Family, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z230 Intel® Xeon® E3 V3 Family E3-1241V3 16 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K620 Windows 7 Professional Mini Tower Workstation Black:

HP Z230. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1241V3. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Mini Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.