location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color Flow MFP 586z

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Enterprise Color Flow
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Color Flow MFP 586z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1W41A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3726714017611 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 335651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:55:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Jul 2023
Product end of life date
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Enterprise Color Flow MFP 586z
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 100-sheet ADF; Front-facing USB printing; Scan to email/PDF; Two-sided printing
  • - Print, copy, scan, fax
  • - Up to 75 ppm (black) and 75 ppm (colour)
  • - Up to 1200 x 1200 optimised dpi black (when printing from a computer on HP ColorLok paper, HP Premium Inkjet Presentation Paper Matte, and HP Inkjet Brochure Paper Matte and 600 x 600 input dpi)
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP PageWide Enterprise Color Flow MFP 586z :
The long product name of HP PageWide Enterprise Color Flow MFP 586z. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide Enterprise Color Flow MFP 586z
More>>>
HP PageWide Enterprise Color Flow MFP 586z:
The official description of HP PageWide Enterprise Color Flow MFP 586z as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultimate value for today’s enterprise – HP PageWide Technology delivers the fastest speeds[1] and deepest security[2] for the lowest total cost of ownership in its class.[3] Power productivity with seamless workflow features.

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP PageWide Enterprise Color Flow MFP 586z:
This short summary of the HP PageWide Enterprise Color Flow MFP 586z data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Color Flow MFP 586z, Inkjet, Colour printing, 2400 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP PageWide Enterprise Color Flow MFP 586z:
This is an auto-generated long summary of HP PageWide Enterprise Color Flow MFP 586z based on the first three specs of the first five spec groups.

HP PageWide Enterprise Color Flow MFP 586z. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Professional colour, breakthrough total cost

Results you expect and lasting value – breakthrough total cost of ownership, the lowest in its class.[3]
Print professional-quality colour on a variety of papers – perfect for office use.
Print up to 2.5x more pages[4] and replace less often than standard cartridges[5] with high-yield options.
Spend less time and budget on scheduled maintenance with streamlined HP PageWide Technology.[6]

Enterprise productivity at unmatched speeds[1]

Wait less, print more with unmatched speeds[1] – up to 75 ppm – and superfast first-page printing.
Fast two-sided scanning – up to 70 ipm – and HP EveryPage help workgroups capture data with confidence every time.
Enter data quickly with the pull-out keyboard and transfer scans into editable text, using built-in OCR.[7]
Queue jobs, embed solutions, and use multiple functions at once – scan, copy, or fax while someone is printing.

Unparalleled fleet security and management[2]

Embedded features detect security threats and heal your MFP, protecting it from boot up to shutdown.[8]
Help protect data on the MFP and in transit, using embedded security features and 256-bit encryption.[8]
Help build business efficiency with HP Web Jetadmin,[9] plus deploy over HP and 180 third-party solutions.
Employ policy-based, fleet-wide protection features, using optional HP JetAdvantage Security Manager.[10]

Proven technology. Outstanding energy efficiency.

Minimise downtime with HP PageWide Technology that delivers reliable performance businesses demand.
Print up to 16,000 colour pages and up to 20,000 black-and-white pages – and go longer between replacements.[4]
Conserve with HP PageWide Technology – designed to use less energy than any MFP in its class.[11]
Get professional-quality colour documents and the performance you expect with Original HP PageWide cartridges.

HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.
HP PageWide: Not Laser. Not inkjet. It’s the best of both. A new alternative for business printing.

HP PageWide is designed with fewer moving parts. The stationary, page-width print bar enables unmatched speeds, improved reliability, and fewer replacement parts, all with professional print quality at the lowest total cost of operation in its class.

Best-in-class print speeds

[1]

Fast FPOT from ready – as fast as 7.1 seconds

This printer wakes up fast and prints your first page as quickly as 7.1 seconds.[15]

HP Sure Start, intrusion detection, and whitelisting

Rest assured that your fleet is covered, with award-winning HP Imaging and Printing Security Center.

Professional-quality color and black text for office use

Original HP ink and toner cartridges come backed by over 20 years of development, delivering the highest quality prints.

Low cost, affordable printing

Print what you need affordably using low cost Original HP ink cartridges [3]

Fast FPOT from ready—as fast as 7.1 seconds

This printer wakes up fast and prints your first page as quickly as 7.1 seconds. [4]

Less energy use than in-class lasers

This efficient printer is designed for exceptionally low energy consumption [5]

200+ embedded security features, encrypted hard drive

Advanced security [6,8]

Printing
Duplex printing mode
Auto
Print resolution colour
2400 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Print speed (black, draft quality, A4/US Letter)
75 ppm
Print speed (colour, draft quality, A4/US Letter)
75 ppm
Print speed (ISO/IEC 24734) black
50 ppm
Print speed (ISO/IEC 24734) colour
50 ppm
Time to first page (black, normal)
7.1 s
Time to first page (colour, normal)
7.3 s
Print margin top (min)
4.2 mm
Print margin bottom (min)
4.2 mm
Print margin left (min)
4.2 mm
Print margin right (min)
4.2 mm
Stored print function
Yes
N-in-1 print function
Yes
N-up printing
2, 4, 6, 9, 16
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Copy speed (colour, normal quality, A4)
50 cpm
Duplex copy speed (black, US Letter)
25 ppm
Time to first copy (black, normal)
7.4 s
Time to first copy (colour, normal)
8.9 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Background adjustment function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Network folder, USB, Fax, Software
Scan speed (colour)
45 ppm
Scan speed (black)
45 ppm
Scan speed (black)
70 inch/min
Scan speed (colour)
70 inch/min
Image formats supported
TIFF, JPEG, MTIFF
Document formats supported
XPS, RTF, UNICODE, HTML, PDF, CSV
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
TWAIN version
2.1
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
1000
Fax forwarding
Yes
Fax broadcasting
210 locations
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
2000 - 7500 pages per month
Maximum duty cycle *
80000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray, Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2050 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Heavy paper, Satin paper, Thick paper, Photo paper, Plain paper, Bond paper, Recycled paper, Glossy paper, Labels, Envelopes, Matte paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
16K
Paper handling
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6, 5x7, 5x8
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 300 g/m²
Auto Document Feeder (ADF) media weight
45 - 199 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
USB
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
SNMPv3, IPSec, EAP-TLS, FIPS 140, SSL/TLS, FIPS 140-2, EAP-PEAP, HTTPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
4096 MB
Memory slots
1
Internal storage capacity
500 GB
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
51 dB
Sound power level (printing)
6.8 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
62 W
Power consumption (ready)
24 W
Power consumption (sleep)
0.65 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
1.877 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP PageWide Technology
Yes
HP ePrint
Yes
HP SureSupply
Yes
HP Web Jetadmin
Yes
HP Sure Start
Yes
HP JetAdvantage Private Print
Yes
HP JetAdvantage Secure Print
Yes
HP Auto-On/Auto-Off
Yes
HP Software provided
HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience, HP Update, HP Connected
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
CISPR 22:2008 Class A EN 55022:2010 Class A FCC CFR 47 Part 15 ICES-003 Issue 5 EN 55024:2010 EN 61000-3-2:2006 +A1:2009 +A2:2009 EN 61000-3-3:2008
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Sustainable technologies and materials
Mercury-free
Weight & dimensions
Width
530 mm
Minimum width
136 cm
Depth
564 mm
Height
529 mm
Weight
32.3 kg
Packaging data
Package width
705 mm
Package depth
628 mm
Package height
692 mm
Package weight
40.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (CMY)
6000 pages
Drivers included
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross weight
258 g
Layers per pallet
3 pc(s)
Products per pallet
6 pc(s)
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Other features
Pallet dimensions (W x D x H)
1360 x 756 x 2226 mm
Finishing option
Yes
Software CD
Yes
Documentation CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:36:56
Uk has collected 3 expert reviews for HP PageWide Enterprise Color Flow MFP 586z and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2019-12-01 23:36:56
Acer's Chromebook 14 is the Chromebook you buy when you want something better than the typical, $200-ish browser laptop, but you're not quite flush enough to afford the swankier Dell Chromebook 13 or the upcoming HP Chromebook 13 . For a midrange price (...
Good Sturdy, beautiful aluminum shell, High-resolution display with wide viewing angles, Surprisingly good speakers...
Bad Keyboard is hard plastic with a harsh throw, Limited performance with graphics-intensive applications...
Bottom line Acer's Chromebook 14 has a few things to brag about: Its brushed-aluminum chassis and high-resolution display make it stand out among other affordable models, even if other features remain pretty basic...
70%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP PageWide Enterprise Color Flow MFP 586z:
Disclaimer

[1] Comparison of Enterprise devices based on manufacturers’ published specifications of fastest available colour mode of colour business A4 MFPs €1,000–€3,000 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at hp.com/go/printerspeeds.
[2] Based on HP review of 2016 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: hp.com/go/printersecurityclaims.
[3] Total cost of ownership Enterprise comparison based on 150,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers' recommended street prices for HP hardware and supplies, average street prices for competitive devices, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, and long-life consumables of all colour business A4 MFPs €1,000–€3,000 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Actual prices may vary. Learn more at hp.com/go/pagewideclaims and hp.com/go/learnaboutsupplies.
[4] Yield based on ISO 24711 cartridge yields for HP 981Y Extra High Yield Original PageWide Cartridges, which are not included in printer purchase; purchase separately. Comparison based on ISO 24711 cartridge yields for HP 981Y Extra High Yield Original PageWide Cartridges compared with HP 981 series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[5] Based on ISO 24711 cartridge yields for HP 981 series High Yield Original PageWide Cartridges compared with HP 981 series Original PageWide Cartridges. Learn more at http://www.hp.com/go/learnaboutsupplies.
[6] Less scheduled maintenance based on 150,000 pages printed, and published comparisons of majority of in-class colour laser printers and A4 MFPs €1,000–€3,000 as of November 2015; market share as reported by IDC as of Q3 2015. Learn more at hp.com/go/pagewideclaims.
[7] Embedded OCR is intended for occasional use. For high-volume OCR usage, consider optional server-based HP Digital Sending Software.
[8] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at http://www.hp.com/go/printsecurity.
[9] HP Web Jetadmin is available for download at no additional charge at http://www.hp.com/go/webjetadmin.
[10] Based on HP internal research on competitor offerings (Device Security Comparison January 2015), and Solutions Report on HP JetAdvantage Security Manager 2.1 from Buyers Laboratory LLC, February 2015. Requires separate purchase. For details, see http://www.hp.com/go/securitymanager.
[11] Energy claim for Enterprise devices based on TEC data reported on energystar.gov. Data normalised to determine energy efficiency of majority of in-class colour laser MFPs €1,000–€3,000 and colour laser printers €500–€1,249 as of November 2015; market share as reported by IDC as of Q3 2015. Subject to device settings. Learn more at hp.com/go/pagewideclaims.

[1] Comparison of Enterprise devices based on manufacturers’ published specifications of fastest available colour mode of colour business A4 MFPs €1,000–€3,000 as of November 2015, excluding other HP PageWide products, and products with 1% or lower market share using market share as reported by IDC as of Q3 2015. HP PageWide speeds based on General Office mode and exclude first page. Learn more at http://www.hp.com/go/printerspeeds.
[2] Only HP Enterprise-class devices with FutureSmart offer a combination of security features for integrity checking down to the BIOS with self-healing capabilities. A FutureSmart service pack update may be required to activate security features. Learn more at http://www.hp.com/go/printersthatprotect.
[3] Total cost of ownership Enterprise comparison based on 150,000 pages, manufacturers’ published specifications for page yields and energy use, manufacturers' recommended street prices for HP hardware and supplies, average street prices for competitive devices, cost per page based on ISO yield with continuous printing in default mode with highest-available-capacity cartridges, and long-life consumables of all colour business A4 MFPs €1,000–€3,000 as of November 2015, excluding products with 1% or lower market share using market share as reported by IDC as of Q3 2015. Actual prices may vary. Learn more at hp.com/go/pagewideclaims and hp.com/go/learnaboutsupplies.
[8] Some features require additional purchase. A FutureSmart service pack update may be required to activate security features. Learn more at http://www.hp.com/go/printsecurity.
[11] Energy claim for Enterprise devices based on TEC data, reported on energystar.gov, that is normalised for majority of in-class colour laser MFPs €1,000–€3,000 and colour laser printers €500–€1249 as of November 2015; market share as reported by IDC as of Q3 2015. Actual results may vary. Learn more at http://www.hp.com/go/pagewideclaims.
[15] Measured using ISO/IEC 17629. Exact speed varies depending on the system configuration, software application, driver, and document complexity. Learn more at http://www.hp.com/go/printerclaims.

Technical specification disclaimers
ISO speeds measured using ISO/IEC 24734. Excludes first page or first set of ISO test pages. For details see http://www.hp.com/go/printerclaims.
Exact speed varies depending on the system configuration, software application, driver and document complexity.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
HP recommends that the number of scanned pages per month be within the stated range for optimum device performance.
Not all "Compatible Operating Systems" are supported with inbox software. Full solution software available only for Windows 7 and newer. Legacy Windows Operating Systems (Vista, and equivalent servers) get print and scan drivers only. Windows RT OS for Tablets (32-bit & 64-bit) uses a simplified HP print driver built into the RT OS. UNIX modelscripts are available on HP.com (modelscripts are printer drivers for UNIX operating systems). Linux systems use in-OS HPLIP software. HP Software for Mac is no longer included on the CD, but can be downloaded from hp.com. The Mac printer drivers are installed for Mac operating systems.
For HP PageWide enterprise-class devices default power consumption during sleep device settings may vary by region. Settings may be changed by the user. Actual power consumption varies based on power settings selected, pages printed, and other factors.
Typical Electricity Consumption (TEC) rating represents the typical electricity consumed by a product during 1 week, measured in kilowatt-hours (kWh).
Upgradeable with 1GB DIMM; Upgradeable with 2GB DIMM.
Average colour composite (cyan/magenta/yellow) pages and black yields based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.