HP logo

HP EliteBook 725 G2 AMD PRO A8 PRO A8-7150B Laptop 31.8 cm (12.5") Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146862
Info modified on:
13 Jun 2025, 17:19:48
Short summary description HP EliteBook 725 G2 AMD PRO A8 PRO A8-7150B Laptop 31.8 cm (12.5") Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

HP EliteBook 725 G2, AMD PRO A8, 1.9 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 725 G2 AMD PRO A8 PRO A8-7150B Laptop 31.8 cm (12.5") Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

HP EliteBook 725 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD PRO A8, Processor model: PRO A8-7150B, Processor frequency: 1.9 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.