HP logo

HP EliteBook 8530w Mobile Workstation Intel® Core™2 Duo T9400 Laptop 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® FX 770M Windows Vista Business

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83109
Info modified on:
22 Jan 2025, 04:49:57
End of life date:
30 Jan 2010
Short summary description HP EliteBook 8530w Mobile Workstation Intel® Core™2 Duo T9400 Laptop 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® FX 770M Windows Vista Business:

HP EliteBook 8530w Mobile Workstation, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 8530w Mobile Workstation Intel® Core™2 Duo T9400 Laptop 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® FX 770M Windows Vista Business:

HP EliteBook 8530w Mobile Workstation. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® Quadro® FX 770M. Operating system installed: Windows Vista Business. Weight: 2.86 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.