HP logo

HP Compaq Presario CQ60-100ED AMD Mobile Sempron SI-40 39.6 cm (15.6") 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce 8200M G Windows Vista Home Basic

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67830
Info modified on:
22 Jan 2025, 05:44:18
Short summary description HP Compaq Presario CQ60-100ED AMD Mobile Sempron SI-40 39.6 cm (15.6") 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce 8200M G Windows Vista Home Basic:

HP Compaq Presario CQ60-100ED, AMD Mobile Sempron, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 1 GB, 120 GB

Long summary description HP Compaq Presario CQ60-100ED AMD Mobile Sempron SI-40 39.6 cm (15.6") 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce 8200M G Windows Vista Home Basic:

HP Compaq Presario CQ60-100ED. Processor family: AMD Mobile Sempron, Processor model: SI-40, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Basic. Weight: 2.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.