HP logo

HP AMD Athlon X2 Dual-core QL-62 processor 2 GHz 1 MB L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70272
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD Athlon X2 Dual-core QL-62 processor 2 GHz 1 MB L2:

HP AMD Athlon X2 Dual-core QL-62, AMD Athlon X2, Socket S1, 65 nm, QL-62, 2 GHz, 64-bit

Long summary description HP AMD Athlon X2 Dual-core QL-62 processor 2 GHz 1 MB L2:

HP AMD Athlon X2 Dual-core QL-62. Processor family: AMD Athlon X2, Processor socket: Socket S1, Processor lithography: 65 nm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.