HP logo

HP 2309v 23 inch Diagonal LCD Monitor computer monitor 58.4 cm (23") 1920 x 1080 pixels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211446
Info modified on:
22 Aug 2022, 16:24:45
Short summary description HP 2309v 23 inch Diagonal LCD Monitor computer monitor 58.4 cm (23") 1920 x 1080 pixels:

HP 2309v 23 inch Diagonal LCD Monitor, 58.4 cm (23"), 1920 x 1080 pixels, LCD, 5 ms

Long summary description HP 2309v 23 inch Diagonal LCD Monitor computer monitor 58.4 cm (23") 1920 x 1080 pixels:

HP 2309v 23 inch Diagonal LCD Monitor. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.