HP logo

HP 2309m 23 inch Diagonal Full HD LCD Monitor computer monitor 58.4 cm (23") 1920 x 1080 pixels

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183205
Info modified on:
22 Aug 2022, 16:25:22
Short summary description HP 2309m 23 inch Diagonal Full HD LCD Monitor computer monitor 58.4 cm (23") 1920 x 1080 pixels:

HP 2309m 23 inch Diagonal Full HD LCD Monitor, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 3 ms

Long summary description HP 2309m 23 inch Diagonal Full HD LCD Monitor computer monitor 58.4 cm (23") 1920 x 1080 pixels:

HP 2309m 23 inch Diagonal Full HD LCD Monitor. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.